Configuration Features Keying : E Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal
Contact Features Contact Layout : In-line Contact Retention Within Housing : Without Contact Type : Receptacle
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Cable Exit Angle : Straight Centerline (Pitch) : 5 MM [.197 INCH ] Housing Color : Orange Housing Material : PBT GF
Identification Marking Circuit Identification Feature : With
Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Power
Other For Use With : Receptacle, Cap, Seals, TPA
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 140 DEGC [-22 - 284 DEGF ]
Configuration Features
- Keying : E
- Number of Columns : 2
- Number of Positions : 2
- Number of Power Positions : 2
- Number of Rows : 1
- Seal Type : Interfacial Seal
Contact Features
- Contact Layout : In-line
- Contact Retention Within Housing : Without
- Contact Type : Receptacle
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Cable Exit Angle : Straight
- Centerline (Pitch) : 5 MM [.197 INCH ]
- Housing Color : Orange
- Housing Material : PBT GF
Identification Marking
- Circuit Identification Feature : With
Industry Standards
- Agency/Standard : UL
- Agency/Standard Number : E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Power
Other
- For Use With : Receptacle, Cap, Seals, TPA
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector System : Wire-to-Wire
- Rectangular Power Connector Type : Housing
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 140 DEGC [-22 - 284 DEGF ]