Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM [150 - 200 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Pre-Tin
Dimensions Connector Height (MM) : 13.97 PCB Thickness (Recommended) : 3.18 MM [.125 INCH ] Product Length (MM) : 26.67 Product Width (MM) : 20.32 Row-to-Row Spacing : 6.35 MM [.25 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 6.35 MM [.25 INCH ] Housing Color : White Housing Material : Nylon
Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : With PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.81 MM [.149 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Number of Positions : 12
- Number of Power Positions : 12
- Number of Rows : 3
- Number of Signal Positions : 0
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 12
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM [150 - 200 MICIN ]
- Contact Retention Within Housing : Without
- Contact Type : Socket
- Multiple Contact Types : Without
- PCB Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Connector Height (MM) : 13.97
- PCB Thickness (Recommended) : 3.18 MM [.125 INCH ]
- Product Length (MM) : 26.67
- Product Width (MM) : 20.32
- Row-to-Row Spacing : 6.35 MM [.25 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 6.35 MM [.25 INCH ]
- Housing Color : White
- Housing Material : Nylon
Industry Standards
- CSA Rating : Certified, LR 7189
- Compatible With Agency/Standards Products : UL, VDE, CSA
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Positive Lock
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Standard Polarized Tail
- PCB Mount Retention : Without
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 50
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector System : Wire-to-Board
- Rectangular Power Connector Type : Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 3.81 MM [.149 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]