"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
380/415 V VOLTAGE RATING
32 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP44
PIN MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 80 DEG C
"
"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
380/415 V VOLTAGE RATING
32 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF