"
DUPLEX, ILLUMINATED, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
ILLUMINATING LAMP MATERIAL NEON
TEMPERATURE RATING -40 TO 60 DEG C
"
"
DUPLEX, ILLUMINATED, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H