Selecta Products GFCI Duplex Receptacle 2095-TRALA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2095-TRALA - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
2095-TRALA
GFCI Duplex Receptacle 2095-TRALA
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TEMPERATURE RATING -35 TO 66 DEG C
  • OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2095-TRALA
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Lock for IEC 60320 Sheet I Plug - 85910120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
GSSNA DIN Standard Receptacle: Form C, 4-pin (3+1PE), UL 1977, black contact bearer, solder type; 230 V AC/DC, 6 A - GSSNA 300 - Belden Inc.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Termination Types Solder Cup
View Details
Wanddurchfuehrung - E73008 - ifm electronic gmbh
ifm electronic gmbh
Specs
Device Type Receptacle
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 1369902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Receptacle; Lighting Connectors
Mounting Style Panel; Panel Mount
Voltage Rating 400 volts
View Details