⢠Terminal blocks with PUSH WIRE® connection. ⢠Push in termination of solid conductors â low insertion forces. ⢠Just 6.6 mm tall. ⢠Conductor removal via disconnection tool or by twist and pull
Pole Format = 3
Series = 744
Gender = Female
Number of Ways = 3
Plug/Socket = Socket
Colour = White
Type = PCB Terminal Strip
Mounting Type = PCB Mount
Current Rating = 2A
Voltage Rating = 300 (UL/CSA) V, 630 (IEC/EN 60664-1) V
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 1268932 |
Device Type | Receptacle; Lighting Connectors |