Mechanisms can be flush or surface-mounted with housings and supports.
Number of Gangs = 3
Colour = Grey
Switched = No
Socket Type = Type E - French
Mounting Style = Flush Mount
Current Rating = 16A
Voltage Rating = 230V ac
Material = Polycarbonate
Overall Height = 45mm
Overall Width = 207mm
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 321411 |
Power Type | AC Power Connector |