AC Power Entry Modules SCREW 1-POLE .250 QC Socket and fusedrawr
Professional of Schurter IEC accessories. Accessories include the cord retaining strain relief which is primarily designed to protect any accidental disconnections from the plug and fuse-holders for use with the 6200 series of power entry modules.
Screw on from front side
IEC Connector Type = C14
Mounting Type = Screw Mount
Gender = Male
Current Rating = 10A
Body Orientation = Straight
Termination Method = Quick Connect
Switch Type = None
Number of Fuses = 1
Voltage Rating = 250 V ac
Fuse Size = 5 x 20mm
PWR ENT MOD RCPT IEC320-C14 PNL
Series 6200 without filter. Rated up to 10 A/250 V. Accepts 5 × 20 mm fuse.
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
Product Number | 6200.2300 | 8701495 | 486-1032-ND | 70080633 |
Product Name | AC Power Entry Modules | Power Entry Connectors - Inlets, Outlets, Modules | Fuseholder; 250 VAC; 5 x 20 mm; 6 mm (Max.); Panel Mount; -25 to degC | |
Power Type | AC Power Connector | AC Power Connector | ||
Device Type | Power Entry Module | Plug | Power Entry Module | Power Entry Module |
Mounting Style | Panel; Panel Mount | Screw Mount | Panel; Flange | Panel; Panel/Screw-On |
Termination Types | Quick Connect (0.250") | Quick Connect | Quick Connect - 0.250" (6.3mm) | Quick Connect |
Standards / Certifications | RoHS | UL; CSA; CCC, CSA, ENEC, UL |