2 position switch. PCB mounting. DC power jack, 2 mm id 6.5mm od. Silver plated contacts
Mounting Type = Through Hole
Voltage Rating = 15 V dc
Current Rating = 3A
Body Orientation = Straight
Length = 20.8mm
Width = 21mm
Contact Plating = Silver
Contact Material = Copper Alloy
Series = DPR
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 8207600P |
Power Type | DC Power Connector |