2P+E Ring plugs and sockets. Accept cables up to a maximum of 3 x 2.5 mm². Screw cable grip
Plug/Socket = Socket
Country = France
Current Rating = 16A
Mounting Type = Cable Mount
Connector Type = Type E
Mains Socket Type = Type E - French
Voltage Rating = 250 V ac
Pole Format = 2P+E
Colour = White
Gender = Female
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 7001101 |
Power Type | AC Power Connector |
Device Type | Receptacle |
Mounting Style | Cable; Cable Mount |