PowerConnections Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| This plug converts a Euro CEE7 plug to the old BS546 plug. This plug is ideal for dedicated lighting. STANDARDS Fully approved to all relevant National standards. Product complies with... | |
| This plug converts a Euro CEE7 plug to the old BS546 plug and SABS 164-1. STANDARDS Fully approved to all relevant National standards. Product complies with current RoHS standards. | |
| This plug converts Italian 3 Pin earth plug to the UK B31363 system. | |
| STANDARDS Approved to all appropriate international standards. Product Complies with current RoHS Standards. | |
| STANDARDS Approved. BS546 | |
| A fully moulded range of internationally accepted plugs, a selection of which are shown. For international plugs not illustrated, or for a non-standard specification, please contact our customer services department. | |
| A range of connectors, which combined with the linecord, provide an extremely flexible solution for your cordset requirements. STANDARDS All connectors meet the various specifications and standards applicable in individual... | |
| Complies to IEEE C62.41-1991 Cat B3, BS 6651:1992 Appendix C. | |
| his plug converts a Euro CEE7 plug to the Australian 2 Pin plug. STANDARDS The product is approved to AS NZS 3112-2004 Approval No. S/415. Product complies with current RoHS... | |
| Our new travel adaptor set can be used in over 150 countries on 6 continents. It consists of 5 interlocking parts for ideal storage while travelling, and separates for simplistic... | |
| Plug used to convert shaver plug to BS 1363. STANDARDS BS1363. Approved by BSI. Product complies with current RoHS standards. | |
| Power Connections now stock the updated style of SCH and SCH3 Swiss converter plugs, with the insulated pins. However we are still in the process of adding photographs of the... | |
| PowerConnections are well known for their innovative range of plug connectors which cover both European and International types. One of the latest in the range is the Europlug converter which... | |
| The American standard plug adaptor is the latest converter plug from the Powerconnections range. This product also converts Japanese and Chinese plugs to BS1363. Following the hugely successful Euroconverter plug,... | |
| The BAP3 quickly converts the Brazilian NBR14136 (IEC60906-1) to American NEMA 5/15. The Brazilian plug is inserted into the bottom of the converter and just clicks into place. | |
| The CP1 converter plug converts the 2 pin Europlug to the UK BS1363 system. Designed to accept all variations of Europlug including filtered types. Safe and reliable connection first time... | |
| The FCP converter plug converts the 2 pin Europlug to the UK BS1363 system. Designed to accept all variations of Europlug including filtered types. Safe and reliable connection first time... | |
| The latest product from the Powerconnections range is the transparent 13-amp plug, produced specifically for larger end users, where safety checks need to be carried out often. Ideal for locations... | |
| The PC8338 converter plug converts the 2 pin Europlug CEE7 to the UK BS1363 system. With its hinged lid, secured with a screw, external fuse access and no loose parts,... | |
| The SAP converts Schuko Plug (European IEC 83 : 1975 Standard C1B) to US 2 pin plug. STANDARDS Product conforms to all UL Standards. Product complies with current RoHS Standards. | |
| The SAP3 converts Schuko Plug European IEC 83 : 1975 Standard C1B) to US 3 pin plug. STANDARDS Product conforms to all UL Standards. Product complies with current RoHS Standards. | |
| The SIP3 converts the Schuko Plug (European IEC 83 : 1975 Standard C2t, C4, C5 & C6). It will convert both straight and right angled versions of the plugs. STANDARDS... | |
| The SSP3 converts the Schuko Plug (European IEC 83 : 1975 Standard C2t, C4, C5 & C6). It will convert both straight and right angled versions of the plugs. STANDARDS... | |
| These plugs are extensively used for lighting in the theatrical and shopfitting sectors. Available in black or white, 2, 5 or 15 Amp. STANDARDS BS546. Approved by BSI. | |
| This 13 Amp plug can be used to convert a non-earthed europlug to BSI363. STANDARDS The product is approved to BS5733, BS1363 plug/socket features and BS1362 fuse link. Approved by... | |
| This converter plug converts the Schuko Euro Plug to the UK BS1363 system. The UK adapter is fused. Fully approved to all relevant standards. | |
| This converter plug converts the UK BS1363 system to a US Plug or an Australian plug - all you need to do is click the two pins to the correct... | |
| This converter which takes a standard UK 3-pin, 13 amp plug. Comprising a Europlug connector integrally moulded with a sturdy UK 3-pin socket backplate, this converter offers a safe and... | |
| This is the 16A version of the 9906 Travel Adapter. The Europlug connector is integrally moulded with a sturdy UK 3-pin socket backplate, this converter offers a safe and secure... | |
| This new range of rewireable plugs is available in black or white, 3, 5 or 13 amp. Manufactured in either Nylon or Nylon/Urea versions, these durable plugs are designed for... | |
| This plug can be used for applications which require a higher voltage earthed europlug to convert to BSI363. This product will convert both straight and right angled schuko's. STANDARDS The... | |
| This plug can be used to convert a euro transformer power supply to BSI363 transformer/power supply. Gives a safe and reliable connection every time, while saving time and effort on... | |
| This plug can be used to convert a euro transformer power supply to BSI363 transformer/power supply. STANDARDS The product is approved to BS5733, BS1363 plug/socket features and BS1362 fuse link. | |
| This plug converts a Euro CEE7 plug to American 2 pin plug. STANDARDS Product conforms to all UL Standards. Product complies with current RoHS Standards. | |
| This plug is designed to convert the Schuko Plug (European IEC 83:1975 Standard C 2b, C4, C5, and C6). Please note that the SAN3 can take both right angled and... | |
| This plug is designed to convert the Schuko Plug (IEC 83:1975 STANDARD C 1B) STANDARDS The product is approved to AS NZS 3112-2004 Approval No. S/415. Product complies with current... | |
| This rewirable europlug has crimp connections and a simple, push-fit, snap on cover for easy assembly. | |
| This rewirable europlug has crimp connections and a simple, push-fit, snap on cover for easy assembly. STANDARDS VDE and CE approved. Available in Black or White & straight or right... | |
| This rewirable europlug has crimp connections and a simple, push-fit, snap on cover for easy assembly. Swiss CE approved. | |
| The Euro Convertor plug (ECP) is an adaptor which converts 2.5A CEE7 (XVI) Europlugs to the BSI363 system format. With its hinged lid, secured with a screw, external fuse access... |