Current Rating: 15A
Voltage Rating: 125VAC
Temperature Rating: -40ºC to 60ºC
Flammability Rating: UL 94 V-2
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NEMA 5-15
Plug/Socket Standard: WD 6
Plug/Socket Color: Black/White
Cable Selection: 3 wire
Cable Size: 7.6mm to 16.6mm OD
General Material: Nylon
CE Marking: no
REMARKS: Face can be rotated during assembly to achieve 8 different angle configurations.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88030100A |
Product Name | NEMA 5-15 Angled Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | NEMA; Other; NEMA 5-15 |
Standards / Certifications | UL; WD 6 |
Phase | Single |