I/OMagic Corporation Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Product Name Notes
Specifications Power rating: 100-240Vac 8A MAX. (830W at 110Vac , 1750W at 230Vac) USB Charger: 5Vdc 1000mA (dual port) Soft rubberized finish Universal Outlet with safety Shutter 4 Plugs compatible...
Specifications Power rating: 100-240Vac 8A MAX. (830W at 110Vac , 1750W at 230Vac) USB Charger: 5Vdc 1000mA (dual port) Universal Outlet with safety Shutter 4 Plugs compatible for more than...