POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPL
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Power Connectors |
Product Number | CR6361 |
Product Name | Locking Device Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Standards / Certifications | UL; CSA |
Type / Features | Locking |