DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE, PUSH
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Power Connectors |
Product Number | 3232-TRNAW |
Product Name | Duplex/Single Receptacle |
Device Type | Receptacle |
Configuration | Single; Duplex |
Applications | Residential |
Standards / Certifications | UL; CSA |