Schurter KEC series C14 IEC appliance inlets with fuse holder and voltage selector. The KEC series is available as screw-on or snap-in panel mount, with 4.8 x 0.8 mm quick connect terminals. The KEC series features a V-Lock fuse holder that ensures the plug is removed before fuse replacement.
1 or 2 Pole options available. Panel mount. 4.8 x 0.8 mm quick connect terminals
IEC Connector Type = C14
Mounting Type = Screw Mount
Gender = Male
Current Rating = 10 (IEC) A, 13 (UL & CSA) A
Body Orientation = Straight
Termination Method = Quick Connect
Switch Type = 2 Pole
Number of Fuses = 2
Voltage Rating = 250 (IEC) V ac, 125 V ac
Fuse Size = 6.3 x 32mm
AC Power Entry Modules Fusedrawer for KE 5x20mm 2-pole
PWR ENT MOD RCPT IEC320-C14 PNL
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
Product Number | 8672218 | 4303.0001 | 486-1041-ND | 70080699 |
Product Name | AC Power Entry Modules | Power Entry Connectors - Inlets, Outlets, Modules | Module, Pwr Entry;AC Inlet and 2-Pole Fuseholder;Screw-On Mt;Quick Conn.;13A | |
Power Type | AC Power Connector | AC Power Connector | AC Power Connector | |
Device Type | Plug | Power Entry Module | Power Entry Module | Power Entry Module |
Configuration | IEC | IEC; Other | IEC | |
Mounting Style | Screw Mount | Panel; Panel Mount | Panel; Flange | Panel; Panel/Screw-On |
Termination Types | Quick Connect | Quick Connect (0.187") | Quick Connect - 0.189" (4.8mm) | Quick Connect |