binder USA LP | |
---|---|
Product Category | Power Connectors |
Product Number | Male In-line Receptacle, EMI Shielded |
Product Name | Series 623 - M23 Connectors |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Single |
Applications | Industrial |
Mounting Style | Cable |