Americor Electronics, Ltd. Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Americor Electronics, Ltd. designs and manufactures a large variety of plug adapters for domestic and international use. See drawings and lists below for many of the standard adapters we can... | |
| Americor Electronics, Ltd. manufactures and supplies IEC 320 power inlets and IEC 320 power outlets. Our electronic components are ISO 9001-2008 certified & RoHS compliant. Power inlets and power outlets... | |
| Americor offers agency approved hospital grade power cords, cord sets, power plugs and twist lock power cords. ISO 9001-2008 certified & RoHS compliant. | |
| Americor offers an extensive variety of domestic and international power cords and cord sets. All power cords can be supplied with a complete line of standard IEC 320 connectors or... | |
| Hooded Male IEC 320 - C 14 | |
| Hooded Male IEC 320 - C 8 Hooded Male IEC 320 - C 6 Hooded Male IEC 320 - C 14 |