Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.
Features:
AC Power Plugs & Receptacles INLTM,30A,4P/5W,6h,4
Altech Corp. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Power Connectors | Power Connectors |
Product Number | A52S32A | A52S32A |
Product Name | IP44 Splashproof Straight Inlet | AC Power Plugs & Receptacles |
Power Type | AC Power Connector | AC Power Connector |
Device Type | Plug | Plug |
Configuration | IEC | |
Applications | Industrial | |
Mounting Style | Cable |