The Fluke 1738 three-phase power logger is ideal for conducting basic energy and power quality studies. The Fluke 1738 built with Fluke Connect® mobile app and desktop software compatibility gives you the data you need to make critical power quality and energy decisions in real-time.
⢠Records waveform snapshots and RMS profile. ⢠Includes Fluke MP1 Magnetic Probe and Fluke 173x Hanging Kit. ⢠Color LCD display: 4.3-inch active matrix TFT, 480 pixels x 272 pixels, resistive touch panel. ⢠Voltage range: up to 1000V. ⢠Current range: 4A to 6000A. ⢠Frequency: 42.5 to 69 Hz. ⢠Comprehensive logging. ⢠Power instrument directly from the measured circuit. ⢠Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. ⢠Interfaces: USB-A, WiFi, Bluetooth, USB-mini. ⢠Line cord: EU, US, UK
Power Measurements = Current, Current Harmonic, Frequency, TDD, THD Current, THD Voltage, Unbalance, Voltage, Voltage Harmonic
Single Phase Test = Yes
3 Phase Test = Yes
Three Phase Type = Aron/Blondel, Delta, Delta Open Leg, Wye, Wye Balanced, Wye IT
Data Logging = Yes
Interface Type = Bluetooth, USB, Wireless
Power Source = Battery, Mains
Dimensions = 198 x 167 x 55mm
Weight = 1.1kg
Height = 55mm
RS Components, Ltd. | |
---|---|
Product Category | Power Quality Analyzers and Monitors |
Product Number | 9009986 |
Electrical Parameters | AC Voltage; AC Current; Frequency |