48-port rear load maximum density Category 6 patch panel (1 rack unit), supplied with Clarity 6 rear load dual port panel jacks.
Features:
- Maximum density 110 termination
- Maximizes rack space
- Jacks support snap-in icons
- Universal wiring labels on 110 fields
- Includes rear cable management
- New positive latching dual port design
- Dimensions: 19" x 1.75"
TelephoneStuff.com | |
---|---|
Product Category | Patch Panels |
Product Number | OR-PMD6U481U |
Product Name | Legrand - Ortronics 48-port Rear Load Maximum Density.. |
Ports | 48 |