Shallow depth allows product to be fitted to distribution boards etc. Ideal for use in small offices and home offices
LAN Category = Cat5e, Cat6
Number of Ports = 12
Height = 1.75in
Width = 9in
Depth = 2.5mm
Colour = Black
MINI COM 12-PORT WALL MOUNT MODU
PATCH PANEL& FACE PLATES, 12PORT; Connector Type:Modular Patch Panel; Product Range:Mini-Com Series; No. of Ports:12Ports; LAN Category:-; Rack U Height:- RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Patch Panels | Patch Panels | Patch Panels |
Product Number | 5250777 | 298-12626-ND | 83F3760 |
Product Name | Patchbay, Jack Panels | Patch Panel& Face Plates, 12Port; Connector Type Panduit | |
Port Type | RJ Type (Modular) Connector |