MakerBot PLA Filament is the best and most consistent filament designed for the MakerBot Replicator 2 Desktop 3D Printer and all Fifth Generation MakerBot Replicator 3D Printers. With tight tolerances to ensure steady flow through the extruder nozzle and the highest print quality. Every filament colour is comprehensively quality tested at both 100-micron and 200-micron layer resolutions on a MakerBot Replicator Desktop 3D Printer to verify that the filament will perform every feature that MakerBot MakerWare software offers and reliably slice and print every time
Higher quality prints and minimised downtime. MakerBot PLA Filament is composed of the purest grade resin available on the market. Every MakerBot PLA Filament colour is comprehensively quality tested
Printing Technology = FDM
Printing Material = PLA
Machine Specific = Yes
Colour = Blue
For Use With = Replicator Mini
Weight = 220g
Diameter = 1.75mm
RS Components, Ltd. | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Number | 8354263 |
Type | Fiber / Filament; 3D Printing Materials |