Green Textile Associates, Inc. MMP-WS-6826

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 93 Cuttable Width: 91 Weight per Linear Yard: 14.31

Structure: Sherpa
Overall Width: 93
Cuttable Width: 91
Weight per Linear Yard: 14.31

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number MMP-WS-6826
Type Industrial Fabric; Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Intermediate Modulus Carbon Fibers - T1000G - Toray Composite Materials America, Inc.
Toray Composite Materials America, Inc.
Specs
Type Fiber / Filament
Material Carbon or Graphite; Ceramic
Applications Aerospace
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Round Twisted Lacing Tape, Nylon - 810 / 811 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Material Polyamide
Applications Electrical
View Details
CHR®  Heat-resistant Fiberglass Cloth Backing Coated Tape - 2916-7 - Saint-Gobain Tape Solutions
Specs
Type Thermal Insulation
Material Fiberglass; Synthetic
Applications Fire; OEM; Plasma Spray Process, Grit Blasting
View Details