Ultraflex Systems Incorporated Datasheets for Synthetic Fibers and Fabrics
Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Synthetic Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Texttiles | |
| UltraCanvas Artist C325 is 9.6 oz woven from 100% polyester that is bath coated in Polyurethane then coated on one side with a digital coating. This feature allows for a... | |
| UltraCanvas Heavy C285 is 8.5 oz woven 100% polyester that has been bath coated and then coated again on one side with our Universal coating. This coating technique allows you... | |
| UltraCanvas Light C190 is 5.9 oz woven 100% polyester that has been bath coated and then coated again on one side with our Universal coating. This coating technique allows you... | |
| UltraCotton C370 is 11 oz. woven 100% natural cotton with a water-based coating on one side making it compatible with eco solvent, latex and UV inks. The heavy canvas-like texture... | |
| UltraFlag PES C110 is 3.4 oz. knitted 100% polyester material that can be printed with printers that have mesh kits. It is transparent and ideal for flags and indoor and... | |
| UltraPoplin PES C240 is 7.1 oz. 100% knitted polyester that has been bath coated and then coated again on one side with our Universal coating. This coating technique allows you... | |
| UltraTex Blockout C335 is 9.8 oz. textile composed of 70% polyester and 30% cotton. This product has a polyester finish on one side and a foam finish on the other... |