A range of elasticated bungee cords and spider straps. Elasticated bungee cords and spider straps made from 8mm braided shock cord with PVC coated end hooks. Double and multi clawed for a range of âtie-downâ applications. Water and abrasion resistant. Bungee cords have two end hooks
Type = Multi-Claw Shock Cord
Length = 600mm
Number of Hooks = 4
Diameter = 8 mm
RS Components, Ltd. | |
---|---|
Product Category | Synthetic Fibers and Fabrics |
Product Number | 4360463 |
Product Form | Rope or Cordage |