DuPont Refrigerants Datasheets for Refrigerants, Antifreezes, and Cooling Liquids
Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer.
Refrigerants, Antifreezes, and Cooling Liquids: Learn more
| Product Name | Notes |
|---|---|
| DuPont ISCEON 39TC is a non-ozone-depleting HFC retrofit refrigerant for R-12 in centrifugal chillers. | |
| DuPont ISCEON MO29 is a cost-effective, non-ozone-depleting HFC refrigerant for replacing R-22 in medium-temperature direct expansion (DX) refrigeration applications (can also be used for low temperature), including commercial supermarket systems,... | |
| DuPont ISCEON MO49Plus (R-437A) is an HFC retrofit refrigerant for R-12 in automotive air conditioning and stationary refrigeration systems and for replacing HCFC-containing refrigerant blends (e.g., MP39, MP66, and R-409A)... | |
| DuPont ISCEON MO59 (R-417A) is a cost-effective, non-ozone-depleting HFC retrofit refrigerant for R-22 in direct expansion stationary air conditioning and medium-temperature commercial refrigeration systems. | |
| DuPont ISCEON MO79 is a cost-effective, non-ozone-depleting HFC refrigerant for replacing R-22, R-502, and HCFC-containing refrigerant blends in medium- and low-temperature commercial and industrial direct expansion refrigeration systems. | |
| DuPont Suva 123 is an HCFC retrofit refrigerant for R-11 in low-pressure centrifugal chillers. New centrifugal equipment designed with Suva 123 provides excellent energy efficiency. In retrofits of existing centrifugal... | |
| DuPont Suva 124 is an HCFC retrofit refrigerant for R-114 in some applications, such as centrifugal chillers. It is also used in high ambient cooling applications such as overhead cranes. | |
| DuPont Suva 134a is an HFC refrigerant replacement for R-12. It is the global standard for new mobile air conditioning and can also be used to retrofit existing R-12 mobile... | |
| DuPont Suva 134a is an HFC retrofit refrigerant for R-12. It is used in new medium- and high-temperature stationary commercial refrigeration, as well as chiller systems and home appliances. In... | |
| DuPont Suva 236fa is an HFC retrofit refrigerant for R-114 in some low-pressure centrifugal chillers. In retrofits of existing centrifugal chillers, systems modifications are often needed and the OEM should... | |
| DuPont Suva 404A (HP62) continues to lead the way as the global industry standard HFC refrigerant for new commercial refrigeration applications. Suva 404A (HP62) delivers exceptional capacity and efficiency as... | |
| DuPont Suva 407C is an HFC refrigerant replacement for R-22 in positive displacement systems such as new or existing residential and commercial air-conditioners and heat pumps. Suva 407C offers similar... | |
| DuPont Suva 408A, an HCFC-based refrigerant, is a retrofit refrigerant option for replacing R-502 in existing low- and medium-temperature commercial refrigeration systems such as supermarket systems. It is an alternative... | |
| DuPont Suva 409A, an HCFC-based refrigerant, is a cost-effective retrofit refrigerant for R-12 stationary positive displacement air-conditioning and refrigeration systems such as walk-in coolers, beverage dispensers, vending machines, and supermarket... | |
| DuPont Suva 410A is the leading HFC refrigerant for replacing R-22 in positive displacement residential and light commercial air-conditioning and heat pump systems. It has higher cooling capacity and significantly... | |
| DuPont Suva 507 is an HFC replacement option for R-22 and R-502 in commercial refrigeration systems. It can be used in new and existing systems, and provides very similar performance... | |
| DuPont Suva 95, a PFC-based refrigerant, is the industry standard replacement for R-13 and R-503 in very low temperature applications [below -40°F to -150°F (-40°C to -101°C)] such as medical... | |
| DuPont Suva HP80 is an HCFC retrofit refrigerant for R-502 in existing low- and medium-temperature commercial refrigeration systems such as reach-in and walk-in freezers, as well as supermarket systems. Field... | |
| DuPont Suva HP81 is an HCFC retrofit refrigerant for R-502 in limited applications where a 10°F to 20°F (5.5°C to 11°C) increase in compressor discharge temperature is desirable, such as... | |
| DuPont Suva MP39 is an HCFC retrofit refrigerant for R-12 in stationary positive displacement air-conditioning and refrigeration systems such as walk-in coolers, beverage dispensers, vending machines, and supermarket systems. Field... | |
| DuPont Suva MP66 is an HCFC-based refrigerant for R-500 systems. It can also be used instead of MP39 for retrofit of R-12 in low-temperature stationary positive displacement systems such as... | |
| DuPont, the inventor of Freon 22, continues to provide innovative solutions with ISCEON refrigerants, a family of efficient and cost-effective, non-ozone-depleting HFC retrofit refrigerants. Starting 2010, as a result of... | |
| DuPont; Freon 22 is an HCFC refrigerant used for residential and commercial air conditioning and for medium- and low-temperature commercial refrigeration applications, including: food service, supermarket display cases, food storage... | |
| DuPont; Freon 23 is an HFC retrofit refrigerant for R-13 and R-503 in very low temperature applications [below -40°F to -100°F (-40°C to -73°C)] such as medical freezers and environmental... |