Castrol Industrial North America, Inc. Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| Castrol High Temperature Grease is specially formulated for vehicles having disc or drum braking problems. It provides maximum protection against heat, rust and corrosion while resisting meltdown at high temperatures. | |
| Castrol MP Multi-Purpose Chassis Grease is an NLGI #2 lithium-based, water-resistant grease for automotive and light-truck applications. | |
| Castrol Premium Long Life Full Synthetic Grease is a breakthrough in lubrication technology. Its full synthetic formula provides protection, durability and performance that far surpass conventional greases. | |
| Castrol Wheel Bearing Grease is an NLGI#2 lithium complex grease recommended for vehicles having disc or drum braking systems. |