Web Coating Services
Service Detail from Carestream Tollcoating

CARESTREAM TOLLCOATING provides contract coating services to help youbring your products to market. We specialize in the application of aqueous andsolvent coatings on flexible substrates for display, battery, electronic,imaging, photovoltaic and other high tech markets. Carestream Tollcoatingbuilds on over 100 years of coating leadership to deliver problem-solvingexper
Our experience withmulti-layer film coatings can be fully leveraged across a broad range ofapplications - from proofing films to adhesives and clinical diagnostic mediacomponents. Our coating operations provide efficient scale-up from concept toproduction. Our coating facilities are located in White City, Oregon and Windsor, Colorado.
Web Handling and Conveyance
- Expertise in reliable web conveyance over long distances at high speeds
- Proficient in pre-conditioning of webs to eliminate static and promote adhesion
Drying
- Extensive oven sections deliver a full range of drying conditions
- Process control verification of drying equipment systems can handle the stringent demands of complex media
Solution Delivery
- Robust design of solution delivery systems minimizes liquid and coated waste
- Design expertise in solution delivery systems can apress filtration, mixing, or de-aeration challenges of your product system
- Controlled delivery of solutions ensure coating quality
Coating Technologies
- Multi layer coating
- Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission
- Corona Discharge treatment (CDT) and contact web cleaning available
- Single or tandem coating with web flip for multiple possible combinations
- Coating Methods
- Slot die, roll, slide coating, gravure and curtain coating
- Laminating, CDT and UV curing available
Solutions
- Aqueous and solvent (MEK, IPA, Acetone, Toluene, Methanol, Heptane, and other non-chlorinated solvents)
Substrates Include
- Film
- Paper
- Foil
- Non-wovens
Substrate Thickness: 0.5 to 15 mil
Substrate Widths
- 20" to 74" on Production Coaters
- Up to 17" on the Pilot Lines
Linespeeds
- 50 to 1750 fpm on Production Coaters
- 4-200 fpm on the Pilot Lines