Self-extinguishing PVC heat-shrink tube, cadmium-free. For insulating and protecting power rails, drive shafts, batteries and grips. Dielectric strength 15 kV/mm in accordance with IEC243. Good chemical and mechanical resistance. Fire protection characteristics in accordance with ASTM D2671
Sleeve Diameter = 12.7mm
Shrunk Diameter = 6.4mm
Colour = Black
Sleeve Type = Heat Shrink
Shrink Ratio = 2:1
Sleeve Length = 5m
Material = PVC
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +105°C
Flame Retardant = Yes
RS Components, Ltd. | |
---|---|
Product Category | Shrink Wrap and Stretch Films |
Product Number | 452458 |
Type | Shrink |