Provides a simple, positive splice sealing method that offers protection under adverse environmental conditions.
Adhesive lined provides waterproofing and strain relief. No need for greases, tape or epoxy. Thick wall insulation and abrasion-protection.
Sleeve Diameter = 114.3mm
Shrunk Diameter = 44.45mm
Colour = Black
Sleeve Type = Heat Shrink
Adhesive Lined = Yes
Shrink Ratio = 3:1
Sleeve Length = 25.4cm
Material = Polymer
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +110°C
RS Components, Ltd. | |
---|---|
Product Category | Shrink Wrap and Stretch Films |
Product Number | 3161057 |
Type | Shrink |