Flame retardant, flexible heat shrink polyolefin tubing, ideal for use for wire and harness sleeves, colour coding, insulation, protection, and jacketing in electrical, automotive and aerospace industries.
Features and Benefits. ⢠Full range of colours including the new phase colours to BS7671. ⢠Supplied in lengths of 1.2 m. ⢠Very flexible. ⢠Flame retardant (excluding clear). ⢠High mechanical and electrical strength. ⢠Corrosion and solvent resistant. ⢠The bore sizes quoted are pre-shrink sizes (minimum) as supplied
Sleeve Diameter = 19mm
Shrunk Diameter = 9.5mm
Colour = Grey
Sleeve Type = Heat Shrink
Adhesive Lined = No
Shrink Ratio = 2:1
Sleeve Length = 1.2m
Material = Polyolefin
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +135°C
RS Components, Ltd. | |
---|---|
Product Category | Shrink Wrap and Stretch Films |
Product Number | 4834188 |
Type | Shrink |