TE Connectivity ™ DR-25-3/16-0-10

Description
Robust and flexible heat shrink tubing. It protects wires and cables against damage from chemicals, abrasion, and fluids. The tubing is ideal for use in high temperature environments as it has been specially designed for long term heat resistance and is flame retardant. Features and Benefits. • Offers excellent protection and insulation . • Provides strain relief. • Performs well under long-term heat exposure. • The tubing is printed with the product description and size. • Shrink ratio of 2:1. • Use with System 25 range products for a complete cable harness system Sleeve Diameter = 4.8mm Shrunk Diameter = 2.4mm Colour = Black Sleeve Type = Heat Shrink Adhesive Lined = No Shrink Ratio = 2:1 Sleeve Length = 10m Material = Elastomer Minimum Operating Temperature = -75°C Maximum Operating Temperature = +150°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2196490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust and flexible heat shrink tubing. It protects wires and cables against damage from chemicals, abrasion, and fluids. The tubing is ideal for use in high temperature environments as it has been specially designed for long term heat resistance and is flame retardant. Features and Benefits. • Offers excellent protection and insulation . • Provides strain relief. • Performs well under long-term heat exposure. • The tubing is printed with the product description and size. • Shrink ratio of 2:1. • Use with System 25 range products for a complete cable harness system Sleeve Diameter = 4.8mm Shrunk Diameter = 2.4mm Colour = Black Sleeve Type = Heat Shrink Adhesive Lined = No Shrink Ratio = 2:1 Sleeve Length = 10m Material = Elastomer Minimum Operating Temperature = -75°C Maximum Operating Temperature = +150°C

Robust and flexible heat shrink tubing. It protects wires and cables against damage from chemicals, abrasion, and fluids. The tubing is ideal for use in high temperature environments as it has been specially designed for long term heat resistance and is flame retardant.
Features and Benefits. • Offers excellent protection and insulation . • Provides strain relief. • Performs well under long-term heat exposure. • The tubing is printed with the product description and size. • Shrink ratio of 2:1. • Use with System 25 range products for a complete cable harness system
Sleeve Diameter = 4.8mm
Shrunk Diameter = 2.4mm
Colour = Black
Sleeve Type = Heat Shrink
Adhesive Lined = No
Shrink Ratio = 2:1
Sleeve Length = 10m
Material = Elastomer
Minimum Operating Temperature = -75°C
Maximum Operating Temperature = +150°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shrink Wrap and Stretch Films
Product Number 2196490
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

 - 2812855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shrink
Material Fluoropolymer (Teflon)
Width 18 mm (0.7087 inches)
View Details
Hand Grade Cast Stretch Film - ProLite - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Type Stretch
Material Plastic
Features Protective
View Details
Shrink Sleeves -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details