TE Connectivity ™ SST-12-27/FR-RSU

Description
Provides a simple, positive splice sealing method that offers protection under adverse environmental conditions. Adhesive lined provides waterproofing and strain relief. No need for greases, tape or epoxy. Thick wall insulation and abrasion-protection. Flame retardant and heat resistant. Operating temp -55°C to 90°C. Min shrink temp 120°C Sleeve Diameter = 68.58mm Shrunk Diameter = 22.86mm Colour = Black Sleeve Type = Heat Shrink Adhesive Lined = Yes Shrink Ratio = 3:1 Sleeve Length = 30.48cm Material = Polymer Minimum Operating Temperature = -55°C Maximum Operating Temperature = +110°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3161041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Provides a simple, positive splice sealing method that offers protection under adverse environmental conditions. Adhesive lined provides waterproofing and strain relief. No need for greases, tape or epoxy. Thick wall insulation and abrasion-protection. Flame retardant and heat resistant. Operating temp -55°C to 90°C. Min shrink temp 120°C Sleeve Diameter = 68.58mm Shrunk Diameter = 22.86mm Colour = Black Sleeve Type = Heat Shrink Adhesive Lined = Yes Shrink Ratio = 3:1 Sleeve Length = 30.48cm Material = Polymer Minimum Operating Temperature = -55°C Maximum Operating Temperature = +110°C

Provides a simple, positive splice sealing method that offers protection under adverse environmental conditions.
Adhesive lined provides waterproofing and strain relief. No need for greases, tape or epoxy. Thick wall insulation and abrasion-protection. Flame retardant and heat resistant. Operating temp -55°C to 90°C. Min shrink temp 120°C
Sleeve Diameter = 68.58mm
Shrunk Diameter = 22.86mm
Colour = Black
Sleeve Type = Heat Shrink
Adhesive Lined = Yes
Shrink Ratio = 3:1
Sleeve Length = 30.48cm
Material = Polymer
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +110°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shrink Wrap and Stretch Films
Product Number 3161041
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

 - 2671991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shrink
Material Fluoropolymer (Teflon)
Width 6.4 mm (0.2520 inches)
View Details
Hand Grade Blown Stretch Film - ORBIT AIR B - Intertape Polymer Group, Inc.
Specs
Type Stretch
Material Plastic
Features Protective
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details