46µ PP general purpose carton sealing tape. Rigid polypropylene backing is combined with a strong rubber adhesive to make it suitable for sealing cartons. Ideal for wrapping and sealing bags and cartons in offices and factories. Can be used with hand and table top dispensers. Thinner but stronger alternative to vinyl. For light and medium weight cartons. Can withstand deep freezing
Backing Material = PP
Width = 50mm
Length = 66m
Thickness = 0.05mm
Colour = Brown
Dispenser Type = Manual, Table Top
Elongation at Break = 140%
Tensile Strength = 45N/cm
Model Number = Tesa 4089
RS Components, Ltd. | |
---|---|
Product Category | Packaging Tapes |
Product Number | 692621 |
Backing Materials | Plastic / Polymer |