4982 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4982 features especially: Excellent bonding strength/thickness ratioGood bonding strength to most common, smooth, even substratesReliable
tesa tape, inc. | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 4982 |
Product Name | Double-sided Strong Lamination Filmic Tape |
Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
Color | Translucent |
Backing | Plastic / Polymer |
Adhesive | Double- Sided; Acrylic |