Techsil Limited Techsil® TA22641 Red Double Sided Tape 13mm x 33m SVTA22425

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® TA22641 Red Double Sided Tape 13mm x 33m - SVTA22425 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® TA22641 Red Double Sided Tape 13mm x 33m
SVTA22425
Techsil® TA22641 Red Double Sided Tape 13mm x 33m SVTA22425
Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160°C

Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system.


Product benefits

  • Quick and permanent bond to silicone treated substrates
  • Good tear resistance
  • High strength polyester backing
  • High temperature performance
  • Wide operating temperature range -30°C to 160°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22425
Product Name Techsil® TA22641 Red Double Sided Tape 13mm x 33m
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Custom Bonding and Adhesive System -  - Boyd
Specs
Type Foam Bonding Tape; Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
Backing Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
View Details
Lacing Tape - 812030W - Alpha Wire
Specs
Type Cable; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color White
Backing 9 Ply Round Polyester, high tenacity, continuous filament
View Details
Adhesive Tapes, Glass, PTFE - CHR SG15 - Saint-Gobain Tape Solutions
Saint-Gobain Tape Solutions
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape
Color Brown
Backing Fiberglass / Glass
View Details
Duct Tape -  - Shenzhen You-San Technology Co., Ltd.
Shenzhen You-San Technology Co., Ltd.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Adhesive Single
View Details