3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.
Double Coated, Double Sided Tape Rubber Adhesive White 0.50" (12.70mm) 1/2" X 15' (4.6m) 5 yds
TAPE, 4.57M X 12.7MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen
Ellsworth Adhesives | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Adhesive Tapes | Industrial Tapes | Adhesive Tapes |
Product Number | 4462W 0.5IN X 5YD | 3M9943-ND | 99Y3130 |
Product Name | 3M 4462 Double Coated Polyethylene Foam Tape White 0.5 in x 5 yd Roll | Tape | Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M |
Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape | Double- Sided | Foam Bonding Tape; Adhesive Tape; Industrial Tape |
Color | White | White | |
Backing | Foam; Foam | ||
Adhesive | Double- Sided | Rubber | Rubber; Rubber Adhesive |