Indoor grade polyurethane tape with natural rubber adhesive. Total thickness 0.014 inch (0.36 mm). Tough thermoplastic polyurethane elastomer designed for indoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant.
Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
3M Aerospace and Aircraft Maintenance Division | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 8560 |
Product Name | 3M Polyurethane Protective Tape |
Type | Protective; Adhesive Tape; Industrial Tape |
Features | Abrasion / Scratch Resistant; Transparent |
Color | Transparent |
Backing | Plastic / Polymer; Polyurethane |