Brady Corporation Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - PTL-55-412 PTL-55-412

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-412 continuous thermal transfer printer label roll are: 50 ft L x 0.23 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Suppliers

Company
Product
Description
Supplier Links
Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - PTL-55-412 - 662820-18742 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - PTL-55-412
662820-18742
Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - PTL-55-412 662820-18742
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-412 continuous thermal transfer printer label roll are: 50 ft L x 0.23 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-412 continuous thermal transfer printer label roll are: 50 ft L x 0.23 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-18742
Product Name Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - PTL-55-412
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

 - 4506186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Width 0.5906 inches (15 mm)
Length 0.1247 ft (0.3800 dm)
View Details
Nameplate/Rating Plates - TTL317 - IDENTCO International
Specs
Materials of Construction Polyester, Polypropylene
Color White, Silver
Width 2.75 inches (69.85 mm)
View Details