BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The BRADYBONDZ B-423 Glossy polyester thermal transfer labels can be used for component identification, barcoding, asset and inventory tracking
Polyester Material. Glossy finish
Type = Polyester Label
Height = 31.8mm
Width = 69.9mm
The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 1.25 in W x 2.75 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Brady Corporation | RS Components, Ltd. | R. S. Hughes Company, Inc. | |
---|---|---|---|
Product Category | Label Materials | Label Materials | Label Materials |
Product Number | PTL-26-423 | 1347115 | 662820-18396 |
Product Name | TLS 2200/TLS PC Link™ Labels | Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.25 in Width - 2.75 in Height - PTL-26-423 | |
Materials of Construction | Plastic / Film | Plastic / Film |