Compatible for Dymo LetraTAG Labelmakers
Tape Width = 12 mm
Works With Printer Models = LetraTag QX50, LetraTag XM, LetraTag XR
Background Colour = Green
Print Colour = Black
Tape Length = 4 m
RS Components, Ltd. | |
---|---|
Product Category | Label Materials |
Product Number | 3519298 |
Width | 0.4724 inches (12 mm) |