Brady Worldwide, Inc. 42031

Description
Portable label maker which can produce a large variety of labels for safety warnings, pipe marking, cable referencing, small signage, etc. Tape lengths of 25 and 50 mm. Character size from 2 → 42 mm. Library of more than 100 safety and symbols and pictograms, together with integral pipe marking software. Numerous functions: selection of 12 languages, auto repeat, production in alphanumeric sequence, batch printing, bar codes, bold, underlined, italic, intensity and index, background, justification, reversal, vertical printing, text enlargement and compression, automatic length adjustment. 10 Kb internal memory allowing the creation and storage of frequently used labels. The Markware software (supplied) allows connection to a PC for the integration of stored data or addition of logos etc. or integration of one of the 700 pictograms and symbols from the Signs & Symbols CD-ROM (available separately). Support tape ribbon and ink ribbon cartridges are easy to insert and designed to withstand industrial environments. Supplied with Markware software, PC cable link, battery, charger, dust cover and a tape ribbon. Tape Width = 25 mm Works With Printer Models = HandiMark Background Colour = Red Laminated = Yes Tape Length = 15 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3321079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable label maker which can produce a large variety of labels for safety warnings, pipe marking, cable referencing, small signage, etc. Tape lengths of 25 and 50 mm. Character size from 2 → 42 mm. Library of more than 100 safety and symbols and pictograms, together with integral pipe marking software. Numerous functions: selection of 12 languages, auto repeat, production in alphanumeric sequence, batch printing, bar codes, bold, underlined, italic, intensity and index, background, justification, reversal, vertical printing, text enlargement and compression, automatic length adjustment. 10 Kb internal memory allowing the creation and storage of frequently used labels. The Markware software (supplied) allows connection to a PC for the integration of stored data or addition of logos etc. or integration of one of the 700 pictograms and symbols from the Signs & Symbols CD-ROM (available separately). Support tape ribbon and ink ribbon cartridges are easy to insert and designed to withstand industrial environments. Supplied with Markware software, PC cable link, battery, charger, dust cover and a tape ribbon. Tape Width = 25 mm Works With Printer Models = HandiMark Background Colour = Red Laminated = Yes Tape Length = 15 m

Portable label maker which can produce a large variety of labels for safety warnings, pipe marking, cable referencing, small signage, etc. Tape lengths of 25 and 50 mm. Character size from 2 → 42 mm. Library of more than 100 safety and symbols and pictograms, together with integral pipe marking software. Numerous functions: selection of 12 languages, auto repeat, production in alphanumeric sequence, batch printing, bar codes, bold, underlined, italic, intensity and index, background, justification, reversal, vertical printing, text enlargement and compression, automatic length adjustment. 10 Kb internal memory allowing the creation and storage of frequently used labels. The Markware software (supplied) allows connection to a PC for the integration of stored data or addition of logos etc. or integration of one of the 700 pictograms and symbols from the Signs & Symbols CD-ROM (available separately). Support tape ribbon and ink ribbon cartridges are easy to insert and designed to withstand industrial environments. Supplied with Markware software, PC cable link, battery, charger, dust cover and a tape ribbon.
Tape Width = 25 mm
Works With Printer Models = HandiMark
Background Colour = Red
Laminated = Yes
Tape Length = 15 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Label Materials
Product Number 3321079
Width 0.9843 inches (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3259520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details
PC Board and Electronic Component Labels - TTL103 - IDENTCO International
Specs
Materials of Construction Polyimide, Polyester
Color White, Tan
Width 0.7500 inches (19.05 mm)
View Details