White Standard Label 1.95" x 2.25" (49.5mm x 57.1mm)
LABEL STANDARD 1.95" X 2.25" WHT
DigiKey | |
---|---|
Product Category | Label Materials |
Product Number | 1882900000-ND |
Product Name | Labels, Labeling |
Materials of Construction | Plastic / Film; Polyester, PVC-Free |