3M 410M off-white bonding tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Tapes |
Product Number | 051111-91707 |
Product Name | 3M 410M Off-White Bonding Tape - 6 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 91707 |
Type | Transfer |