3M 91022 clear transfer tape comes in a 7 in width, 60 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Tapes |
Product Number | 051138-96047 |
Product Name | 3M 91022 Clear Transfer Tape - 7 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 96047 |
Type | Transfer |