3M 3615 white cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Tapes |
Product Number | 021200-48235 |
Product Name | 3M 3615 White Cloth Tape - 1 in Width x 36 yd Length - 7 mil Thick - 48235 |
Color | White |