3M 420 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Tapes |
Product Number | 051138-95677 |
Product Name | 3M 420 Lead Tape - 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95677 |
Width | 0.2500 inches (6.35 mm) |