3M 4032 off-white foam mounting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Tapes |
Product Number | 021200-06456 |
Product Name | 3M 4032 Off-White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 06456 |
Type | Transfer |
Color | Off-White |
Width | 0.5000 inches (12.7 mm) |