Protective Tape R3500 Adhesive Transparent 4.00" (101.60mm) X 5.00" (127.00mm)
DigiKey | |
---|---|
Product Category | Industrial Tapes |
Product Number | 1067-3M7760AM4"X5"-75/RL-ND |
Product Name | Tape |
Features | Protective |
Color | Transparent |
Width | 4 inches (102 mm) |